Phoenix Contact MSTBV 2,5/ 6-GF-5,08 THT
- 收藏
- 对比
MSTBV 2,5/ 6-GF-5,08 THT
1894-MSTBV 2,5/ 6-GF-5,08 THT
无类别的
--
大陆
立即发货

Header Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 6 Pitch: 5.08 mm Color: black Contact surface: Tin Mounting: THR soldering User information and design recommendations for through hole reflow technology can be found under “Downloads�
1最小包装量--
添加到询价列表







哦! 它是空的。