Phoenix Contact MSTBVA 2 5/14-G-5 08-RN
- 收藏
- 对比
MSTBVA 2 5/14-G-5 08-RN
1894-MSTBVA 2 5/14-G-5 08-RN
无类别的
--
大陆
立即发货

PCB headers - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 14 - pitch: 5.08 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.9 mm - Article with engagement nose
1最小包装量--
添加到询价列表







哦! 它是空的。