Phoenix Contact MSTBVA 2 5/ 5-G-RN
- 收藏
- 对比
MSTBVA 2 5/ 5-G-RN
1894-MSTBVA 2 5/ 5-G-RN
无类别的
--
大陆
立即发货

PCB headers - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 5 - pitch: 5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.9 mm - Article with engagement nose
1最小包装量--
MSTBVA 2 5/ 5-G-RN详情
Phoenix Contact MSTBVA 2 5/ 5-G-RN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
MSTBVA 2 5/ 5-G-RN拓展信息







哦! 它是空的。