Phoenix Contact MSTBVK2,5/18-G-5,08
- 收藏
- 对比
MSTBVK2,5/18-G-5,08
1894-MSTBVK2,5/18-G-5,08
无类别的
--
大陆
立即发货

DIN rail connector - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 18 - pitch: 5.08 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin - mounting: DIN rail
1最小包装量--
MSTBVK2,5/18-G-5,08详情
Phoenix Contact MSTBVK2,5/18-G-5,08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
MSTBVK2,5/18-G-5,08
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
端子和接线板类型
模块化接线端子
达到SVHC
not_compliant
MSTBVK2,5/18-G-5,08拓展信息







哦! 它是空的。