Phoenix Contact MTKD-NICRSI/NISI EX
- 收藏
- 对比
MTKD-NICRSI/NISI EX
1894-MTKD-NICRSI/NISI EX
无类别的
--
大陆
立即发货

Thermoelectric voltage terminal block pair - TC type N - nom. voltage: 400 V - nominal current: 1 A - connection method: Screw connection - number of connections: 4 - number of positions: 2 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 10.4 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。