Phoenix Contact MVSTBR2,5HC/6-STF-5,08
- 收藏
- 对比
MVSTBR2,5HC/6-STF-5,08
1894-MVSTBR2,5HC/6-STF-5,08
无类别的
--
大陆
立即发货

PCB connector - nominal current: 16 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 6 - pitch: 5.08 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
MVSTBR2,5HC/6-STF-5,08详情
Phoenix Contact MVSTBR2,5HC/6-STF-5,08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
MVSTBR2,5HC/6-STF-5,08
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
MVSTBR2,5HC/6-STF-5,08拓展信息







哦! 它是空的。