Phoenix Contact MVSTBW 2 5 HC/ 4-ST-5 08
- 收藏
- 对比
MVSTBW 2 5 HC/ 4-ST-5 08
1894-MVSTBW 2 5 HC/ 4-ST-5 08
无类别的
--
大陆
立即发货

PCB connector - nominal current: 16 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 4 - pitch: 5.08 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。