Phoenix Contact NBC-FSD/5,0-93B/R4ACSCO
- 收藏
- 对比
NBC-FSD/5,0-93B/R4ACSCO
1894-NBC-FSD/5,0-93B/R4ACSCO
无类别的
--
大陆
立即发货

Network cable - PROFINET CAT5 (100 Mbps) - EtherCAT<sup></sup> CAT5 (100 Mbps) - 4-position - PVC/PVC - green RAL 6018 - shielded - Plug straight RJ45 / IP20 - on Socket straight M12 SPEEDCON / IP67 - coding: D - cable length: 5 m
1最小包装量--
NBC-FSD/5,0-93B/R4ACSCO详情
Phoenix Contact NBC-FSD/5,0-93B/R4ACSCO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
Factory Pack QuantityFactory Pack Quantity
1
Rohs Code
有
Manufacturer Part Number
NBC-FSD/5,0-93B/R4ACSCO
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.57
子类别
D-Sub Connectors
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
产品类别
Micro-D D-Sub Connectors
产品类别
D-Sub Micro-D Connectors
NBC-FSD/5,0-93B/R4ACSCO拓展信息







哦! 它是空的。