Phoenix Contact NBC-MSY/5,0-94HSCO
- 收藏
- 对比
NBC-MSY/5,0-94HSCO
1894-NBC-MSY/5,0-94HSCO
无类别的
--
大陆
立即发货

Hybrid cable - Ethernet hybrid CAT5 (100 Mbps) - 8-position - PUR halogen-free - black RAL 9005 - shielded - Plug straight M12 SPEEDCON / IP67 - coding: Y - on free cable end - cable length: 5 m - Power with Ethernet (PWE)
1最小包装量--
NBC-MSY/5,0-94HSCO详情
Phoenix Contact NBC-MSY/5,0-94HSCO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Amphenol
Brand
Amphenol LTW
RoHS
Details
Rohs Code
有
Manufacturer Part Number
NBC-MSY/5,0-94HSCO
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.57
子类别
电缆组件
Reach合规守则
not_compliant
连接器支持类型
CABLE ASSEMBLY
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
NBC-MSY/5,0-94HSCO拓展信息







哦! 它是空的。