Phoenix Contact OTTAD 6/SB-P/P
- 收藏
- 对比
OTTAD 6/SB-P/P
1894-OTTAD 6/SB-P/P
无类别的
--
大陆
立即发货

Feed-through terminal block - With test socket screws for insertion of test plugs - nom. voltage: 1000 V - nominal current: 41 A - connection method: Bolt connection - number of connections: 2 - cross section: 0.1 mm² - 6 mm² - AWG: 26 - 12 - width: 11 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15 - NS 32
1最小包装量--
添加到询价列表







哦! 它是空的。