Phoenix Contact PC 35 HC/ 4-GF-SH-15 00
- 收藏
- 对比
PC 35 HC/ 4-GF-SH-15 00
1894-PC 35 HC/ 4-GF-SH-15 00
无类别的
--
大陆
立即发货

PCB headers - nominal current: 125 A - rated voltage (III/2): 1000 V - nominal cross section: 35 mm² - number of positions: 4 - pitch: 15 mm - color: green - contact surface: Silver - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 4.6 mm
1最小包装量--
PC 35 HC/ 4-GF-SH-15 00详情
Phoenix Contact PC 35 HC/ 4-GF-SH-15 00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PC 35 HC/ 4-GF-SH-15 00拓展信息







哦! 它是空的。