Phoenix Contact PC 4/11-ST-7 62
- 收藏
- 对比
PC 4/11-ST-7 62
1894-PC 4/11-ST-7 62
无类别的
--
大陆
立即发货

PCB connector - nominal current: 20 A - rated voltage (III/2): 630 V - nominal cross section: 4 mm² - number of positions: 11 - pitch: 7.62 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。