Phoenix Contact PC 5/11-STCL-7 62
- 收藏
- 对比
PC 5/11-STCL-7 62
1894-PC 5/11-STCL-7 62
无类别的
--
大陆
立即发货

Plug component Nominal current: 41 A Rated voltage (III/2): 1000 V Number of positions: 11 Pitch: 7.62 mm Connection method: Screw connection with tension sleeve Color: green Contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。