Phoenix Contact PCC 4/10-ST-7 62
- 收藏
- 对比
PCC 4/10-ST-7 62
1894-PCC 4/10-ST-7 62
无类别的
--
大陆
立即发货

PCB connector - nominal current: 20 A - rated voltage (III/2): 1000 V - nominal cross section: 4 mm² - number of positions: 10 - pitch: 7.62 mm - connection method: Crimp connection - color: green - Corresponding female crimp contacts with current [A] and conductor cross section range [mm²] data: 13 5A/STG-MTN 0 5-1 0 (3190438); 13 5A/STG-MTN 0 5-1 0 BA (3190629); 20A/STG-MTN 1 5-2 5 (3190506); 20A/STG-MTN 1 5-2 5 BA (3190632). BA = Taped contacts
1最小包装量--
PCC 4/10-ST-7 62详情
Phoenix Contact PCC 4/10-ST-7 62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PCC 4/10-ST-7 62拓展信息







哦! 它是空的。