Phoenix Contact PCC 4/ 3-ST-7 62
- 收藏
- 对比
PCC 4/ 3-ST-7 62
1894-PCC 4/ 3-ST-7 62
无类别的
--
大陆
立即发货

PCB connector - nominal current: 20 A - rated voltage (III/2): 1000 V - nominal cross section: 4 mm² - number of positions: 3 - pitch: 7.62 mm - connection method: Crimp connection - color: green - Corresponding female crimp contacts with current [A] and conductor cross section range [mm²] data: 13 5A/STG-MTN 0 5-1 0 (3190438); 13 5A/STG-MTN 0 5-1 0 BA (3190629); 20A/STG-MTN 1 5-2 5 (3190506); 20A/STG-MTN 1 5-2 5 BA (3190632). BA = Taped contacts
1最小包装量--
添加到询价列表







哦! 它是空的。