Phoenix Contact PCV 35 HC/ 4-GF-15 00
- 收藏
- 对比
PCV 35 HC/ 4-GF-15 00
1894-PCV 35 HC/ 4-GF-15 00
无类别的
--
大陆
立即发货

PCB headers - nominal current: 125 A - rated voltage (III/2): 1000 V - nominal cross section: 35 mm² - number of positions: 4 - pitch: 15 mm - color: green - contact surface: Silver - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 4.6 mm
1最小包装量--
添加到询价列表







哦! 它是空的。