Phoenix Contact PCVK 4-7 62-PE
- 收藏
- 对比
PCVK 4-7 62-PE
1894-PCVK 4-7 62-PE
无类别的
--
大陆
立即发货

DIN rail connector - nominal current: 20 A - rated voltage (III/2): 630 V - nominal cross section: 4 mm² - number of positions: 1 - pitch: 7.62 mm - connection method: Screw connection with tension sleeve - color: green-yellow - mounting: DIN rail
1最小包装量--
添加到询价列表







哦! 它是空的。