Phoenix Contact PLH 16/ 4-10-ZF
- 收藏
- 对比
PLH 16/ 4-10-ZF
1894-PLH 16/ 4-10-ZF
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 76 A Nom. voltage: 1000 V Pitch: 10 mm Number of positions: 4 Connection method: Push-lock spring connection Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: green
1最小包装量--
添加到询价列表







哦! 它是空的。