Phoenix Contact PP 2 5/ 1
- 收藏
- 对比
PP 2 5/ 1
1894-PP 2 5/ 1
无类别的
--
大陆
立即发货

Plug - nom. voltage: 800 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 1 - number of positions: 1 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 5.2 mm - height: 41.2 mm - color: gray
1最小包装量--
PP 2 5/ 1详情
Phoenix Contact PP 2 5/ 1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 2
电压
220V AC
PP 2 5/ 1拓展信息







哦! 它是空的。