Phoenix Contact PP 2 5/ 1-R GNYE
- 收藏
- 对比
PP 2 5/ 1-R GNYE
1894-PP 2 5/ 1-R GNYE
无类别的
--
大陆
立即发货

Plug - right element - nom. voltage: 800 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 1 - number of positions: 1 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 5.2 mm - height: 41.2 mm - color: green-yellow
1最小包装量--
添加到询价列表







哦! 它是空的。