Phoenix Contact PP-H 4/15
- 收藏
- 对比
PP-H 4/15
1894-PP-H 4/15
无类别的
--
大陆
立即发货

Plug - nom. voltage: 800 V - nominal current: 32 A - connection method: Push-in / plug connection - number of connections: 15 - number of positions: 15 - cross section: 0.2 mm² - 6 mm² - AWG: 24 - 10 - width: 93 mm - height: 42.3 mm - color: gray
1最小包装量--
添加到询价列表







哦! 它是空的。