Phoenix Contact PP-H 6/ 1 GNYE
- 收藏
- 对比
PP-H 6/ 1 GNYE
1894-PP-H 6/ 1 GNYE
无类别的
--
大陆
立即发货

Plug - nom. voltage: 1000 V - nominal current: 41 A - connection method: Push-in connection - number of connections: 1 - number of positions: 1 - cross section: 0.5 mm² - 10 mm² - AWG: 20 - 8 - width: 8.2 mm - height: 49.3 mm - color: green-yellow
1最小包装量--
添加到询价列表







哦! 它是空的。