Phoenix Contact PRC 3-FC-FS6 12-21
- 收藏
- 对比
PRC 3-FC-FS6 12-21
1894-PRC 3-FC-FS6 12-21
无类别的
--
大陆
立即发货

Circular connectors (cable-side) - Range of articles: PRC - Coupler connector - type: Can only be released with a tool - housing material: PPE - color: black - number of positions: 3 - min. conductor cross section: 1.5 mm² - max. conductor cross section: 6 mm² - nom. voltage: 690 V AC - rated current: 35 A - Connection method: Screw connection - Type of contact: Socket - min. cable diameter: 12 mm - max. cable diameter: 21 mm
1最小包装量--
添加到询价列表







哦! 它是空的。