Phoenix Contact PRC3-FC-MS616-21
- 收藏
- 对比
PRC3-FC-MS616-21
1894-PRC3-FC-MS616-21
无类别的
--
大陆
立即发货

Circular connectors (cable-side) - Range of articles: PRC - Connector - housing material: PPE - color: black - number of positions: 3 - min. conductor cross section: 1.5 mm² - max. conductor cross section: 6 mm² - nom. voltage: 690 V AC - rated current: 35 A - Connection method: Screw connection - Type of contact: Pin - min. cable diameter: 16 mm - max. cable diameter: 21 mm
1最小包装量--
添加到询价列表







哦! 它是空的。