PRC 5-FC-FS6 12-16
PRC 5-FC-FS6 12-16

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact PRC 5-FC-FS6 12-16

  • 收藏
  • 对比

型号

PRC 5-FC-FS6 12-16

utmel 编号

1894-PRC 5-FC-FS6 12-16

商品类别

圆形连接器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Circular connectors (cable-side) - Range of articles: PRC - Coupler connector - type: Can only be released with a tool - housing material: PPE - color: black - number of positions: 5 - min. conductor cross section: 1.5 mm² - max. conductor cross section: 6 mm² - nom. voltage: 690 V AC - rated current: 35 A - Connection method: Screw connection - Type of contact: Socket - min. cable diameter: 12 mm - max. cable diameter: 16 mm

起订量

1最小包装量--

添加到询价列表
PRC 5-FC-FS6 12-16
PRC 5-FC-FS6 12-16 Phoenix Contact Circular connectors (cable-side) - Range of articles: PRC - Coupler connector - type: Can only be released with a tool - housing material: PPE - color: black - number of positions: 5 - min. conductor cross section: 1.5 mm² - max. conductor cross section: 6 mm² - nom. voltage: 690 V AC - rated current: 35 A - Connection method: Screw connection - Type of contact: Socket - min. cable diameter: 12 mm - max. cable diameter: 16 mm

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

PRC 5-FC-FS6 12-16详情

Phoenix Contact PRC 5-FC-FS6 12-16重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

PRC 5-FC-FS6 12-16拓展信息

1620128
1620128

Phoenix Contact

1641659
1641659

Phoenix Contact

1627034
1627034

Phoenix Contact

1627038
1627038

Phoenix Contact

1601566
1601566

Phoenix Contact

1418644
1418644

Phoenix Contact

1440669
1440669

Phoenix Contact

1411948
1411948

Phoenix Contact

1627032
1627032

Phoenix Contact

1558564
1558564

Phoenix Contact

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z