Phoenix Contact PRC 5-FT25-MC6-150
- 收藏
- 对比
PRC 5-FT25-MC6-150
1894-PRC 5-FT25-MC6-150
无类别的
--
大陆
立即发货

Circular connectors (device-side) - Range of articles: PRC - Device connector - rear mounting - housing material: PPE - color: black - number of positions: 5 - max. conductor cross section: 6 mm² - nom. voltage: 690 V AC - rated current: 35 A - Connection method: Crimp connection - Type of contact: Pin - cable length: 150
1最小包装量--
添加到询价列表







哦! 它是空的。