Phoenix Contact PST 1 0/18-3 5
- 收藏
- 对比
PST 1 0/18-3 5
1894-PST 1 0/18-3 5
无类别的
--
大陆
立即发货

Pin strip - nominal current: 8 A - rated voltage (III/2): 250 V - nominal cross section: 0.5 mm² - number of positions: 18 - pitch: 3.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 3.8 mm - The maximum current depends on the plug used. The lower of the two current values apply for plug and pin strip. The pin strip is made of highly temperature resistant plastic and is thus suitable for the reflow process.
1最小包装量--
添加到询价列表







哦! 它是空的。