Phoenix Contact PST 1.0/ 4-H-3.5
- 收藏
- 对比
PST 1.0/ 4-H-3.5
1894-PST 1.0/ 4-H-3.5
无类别的
--
大陆
立即发货

Pin strip - nominal current: 8 A - rated voltage (III/2): 250 V - nominal cross section: 1.5 mm² - number of positions: 4 - pitch: 3.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 6.6 mm - The maximum current depends on the plug used. The lower of the two current values apply for plug and pin strip. The pin strip is made of highly temperature resistant plastic and is thus suitable for the reflow process.
1最小包装量--
PST 1.0/ 4-H-3.5详情
Phoenix Contact PST 1.0/ 4-H-3.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
卡林技术
Manufacturer
卡林技术
Factory Pack QuantityFactory Pack Quantity
10
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PST 1.0/ 4-H-3.5拓展信息







哦! 它是空的。