Phoenix Contact PST 1 3/ 7-5 0-SF
- 收藏
- 对比
PST 1 3/ 7-5 0-SF
1894-PST 1 3/ 7-5 0-SF
无类别的
--
大陆
立即发货

Pin strip - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 1.5 mm² - number of positions: 7 - pitch: 5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 3.6 mm - Specifically for PTS 1 5/..-PH
1最小包装量--
添加到询价列表







哦! 它是空的。