Phoenix Contact PT 1 5/S-TWIN GN
- 收藏
- 对比
PT 1 5/S-TWIN GN
1894-PT 1 5/S-TWIN GN
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 500 V - nominal current: 17.5 A - connection method: Push-in connection - number of connections: 3 - cross section: 0.14 mm² - 1.5 mm² - AWG: 26 - 14 - width: 3.5 mm - height: 30.5 mm - color: green - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。