Phoenix Contact PT 2 5-QUATTRO-LA 24 RD
- 收藏
- 对比
PT 2 5-QUATTRO-LA 24 RD
1894-PT 2 5-QUATTRO-LA 24 RD
无类别的
--
大陆
立即发货

Feed-through terminal block - with disconnected current bar - resistor - and red LED - nom. voltage: 24 V - nominal current: 0.01 A - connection method: Push-in connection - number of connections: 4 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 5.2 mm - height: 35.3 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。