Phoenix Contact PT2,5/6-7,5-V
- 收藏
- 对比
PT2,5/6-7,5-V
1894-PT2,5/6-7,5-V
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 32 A - rated voltage (III/2): 800 V - nominal cross section: 2.5 mm² - pitch: 7.5 mm - number of positions: 6 - connection method: Screw connection with wire protector - mounting: Wave soldering - conductor/PCB connection direction: 90 - color: green - Pin layout: Linear pinning - Solder pin [P]: 4.1 mm
1最小包装量--
添加到询价列表







哦! 它是空的。