Phoenix Contact PT 4-MT BU
- 收藏
- 对比
PT 4-MT BU
1894-PT 4-MT BU
无类别的
--
大陆
立即发货

Knife disconnect terminal block - nom. voltage: 500 V - nominal current: 20 A - connection method: Push-in connection - cross section: 0.2 mm² - 6 mm² - AWG: 24 - 10 - length: 56 mm - width: 6.2 mm - color: blue - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。