Phoenix Contact PTA15/9-35
- 收藏
- 对比
PTA15/9-35
1894-PTA15/9-35
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 17.5 A - rated voltage (III/2): 200 V - nominal cross section: 1.5 mm² - pitch: 3.5 mm - number of positions: 9 - connection method: Screw connection with wire protector - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear front pinning - Solder pin [P]: 2.8 mm
1最小包装量--
添加到询价列表







哦! 它是空的。