Phoenix Contact PTCM 0 5/ 7-PI-2 5 WH
- 收藏
- 对比
PTCM 0 5/ 7-PI-2 5 WH
1894-PTCM 0 5/ 7-PI-2 5 WH
无类别的
--
大陆
立即发货

PCB connector - nominal current: 6 A - rated voltage (III/2): 160 V - nominal cross section: 0.75 mm² - number of positions: 7 - pitch: 2.5 mm - connection method: Crimp connection - color: white - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。