Phoenix Contact PTDA 1 5/14-3 5
- 收藏
- 对比
PTDA 1 5/14-3 5
1894-PTDA 1 5/14-3 5
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 13.5 A - rated voltage (III/2): 240 V - nominal cross section: 1.5 mm² - pitch: 3.5 mm - number of positions: 14 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 3.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。