Phoenix Contact PTDA 1 5/14-PH-3 5
- 收藏
- 对比
PTDA 1 5/14-PH-3 5
1894-PTDA 1 5/14-PH-3 5
无类别的
--
大陆
立即发货

PCB connector - nominal current: 8 A - rated voltage (III/2): 240 V - nominal cross section: 1.5 mm² - number of positions: 14 - pitch: 3.5 mm - connection method: Push-in spring connection - color: green - contact surface: Tin - pin layout: Linear double pinning
1最小包装量--
添加到询价列表







哦! 它是空的。