Phoenix Contact PTF03/4-BB-8-H
- 收藏
- 对比
PTF03/4-BB-8-H
1894-PTF03/4-BB-8-H
无类别的
--
大陆
立即发货

PCB connector - rated voltage (III/2): 25 V - nominal cross section: 0.34 mm² - number of positions: 4 - pitch: 1.9 mm - color: white - contact surface: Tin - mounting: Direct plug-in method - For flexible PCBs with a width of 8 mm and a permissible PCB thickness in the contact zone of 0.15 mm ... 0.3 mm
1最小包装量--
添加到询价列表







哦! 它是空的。