Phoenix Contact PTFIX 10/18X4-NS35A OG
- 收藏
- 对比
PTFIX 10/18X4-NS35A OG
1894-PTFIX 10/18X4-NS35A OG
无类别的
--
大陆
立即发货

Distribution block - nom. voltage: 800 V - nominal current: 32 A - connection method: Push-in connection - Push-in connection - number of connections: 19 - cross section: 0.2 mm² - 6 mm² - AWG: 24 - 10 - width: 64.8 mm - color: orange - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。