PTFIX 12X2 5-NS15A-FE
PTFIX 12X2 5-NS15A-FE

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact PTFIX 12X2 5-NS15A-FE

  • 收藏
  • 对比

型号

PTFIX 12X2 5-NS15A-FE

utmel 编号

1894-PTFIX 12X2 5-NS15A-FE

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Distribution block - Block with horizontal alignment - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 690 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 12 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 31.5 mm - color: black/yellow - mounting type: NS 15

起订量

1最小包装量--

添加到询价列表
PTFIX 12X2 5-NS15A-FE
PTFIX 12X2 5-NS15A-FE Phoenix Contact Distribution block - Block with horizontal alignment - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 690 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 12 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 31.5 mm - color: black/yellow - mounting type: NS 15

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

PTFIX 12X2 5-NS15A-FE详情

Phoenix Contact PTFIX 12X2 5-NS15A-FE重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

PTFIX 12X2 5-NS15A-FE拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS