Phoenix Contact PTFIX 12X2 5-NS15A VT
- 收藏
- 对比
PTFIX 12X2 5-NS15A VT
1894-PTFIX 12X2 5-NS15A VT
无类别的
--
大陆
立即发货

Distribution block - Block with horizontal alignment - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 690 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 12 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 31.5 mm - color: violet - mounting type: NS 15
1最小包装量--
PTFIX 12X2 5-NS15A VT详情
Phoenix Contact PTFIX 12X2 5-NS15A VT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PTFIX 12X2 5-NS15A VT拓展信息







哦! 它是空的。