Phoenix Contact PTFIX 18X1 5-NS15A VT
- 收藏
- 对比
PTFIX 18X1 5-NS15A VT
1894-PTFIX 18X1 5-NS15A VT
无类别的
--
大陆
立即发货

Distribution block - bridged internally - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 500 V - nominal current: 17.5 A - connection method: Push-in connection - number of connections: 18 - cross section: 0.14 mm² - 2.5 mm² - AWG: 26 - 14 - width: 37.4 mm - color: violet - mounting type: NS 15
1最小包装量--
添加到询价列表







哦! 它是空的。