Phoenix Contact PTFIX 18X4 GY
- 收藏
- 对比
PTFIX 18X4 GY
1894-PTFIX 18X4 GY
无类别的
--
大陆
立即发货

Distribution block - bridged internally - nom. voltage: 450 V - nominal current: 32 A - connection method: Push-in connection - number of connections: 18 - cross section: 0.2 mm² - 6 mm² - AWG: 24 - 10 - width: 55.4 mm - height: 21.7 mm - color: gray - mounting type: for snapping onto a DIN rail adapter - for snapping onto a DIN rail adapter - Adapter plate - Adapter plate
1最小包装量--
添加到询价列表







哦! 它是空的。