Phoenix Contact PTFIX 2X4 VT
- 收藏
- 对比
PTFIX 2X4 VT
1894-PTFIX 2X4 VT
无类别的
--
大陆
立即发货

Distribution block - Basic terminal block - nom. voltage: 450 V - nominal current: 32 A - connection method: Push-in connection - number of connections: 2 - cross section: 0.2 mm² - 6 mm² - AWG: 24 - 10 - width: 6.2 mm - height: 21.7 mm - color: violet - mounting type: for snapping onto a DIN rail adapter
1最小包装量--
添加到询价列表







哦! 它是空的。