Phoenix Contact PTFIX 6/18X2 5-G PK
- 收藏
- 对比
PTFIX 6/18X2 5-G PK
1894-PTFIX 6/18X2 5-G PK
无类别的
--
大陆
立即发货

Distribution block - Basic terminal block with supply - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 450 V - nominal current: 24 A - connection method: Push-in connection - Push-in connection - number of connections: 19 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 56.5 mm - height: 22.7 mm - color: pink - mounting type: adhesive
1最小包装量--
PTFIX 6/18X2 5-G PK详情
Phoenix Contact PTFIX 6/18X2 5-G PK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PTFIX 6/18X2 5-G PK拓展信息







哦! 它是空的。