Phoenix Contact PTFIX 6/6X2 5-FE
- 收藏
- 对比
PTFIX 6/6X2 5-FE
1894-PTFIX 6/6X2 5-FE
无类别的
--
大陆
立即发货

Distribution block - Basic terminal block with supply - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 450 V - nominal current: 24 A - connection method: Push-in connection - Push-in connection - number of connections: 7 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 25.6 mm - height: 21.7 mm - color: black/yellow - mounting type: for snapping onto a DIN rail adapter - Adapter plate
1最小包装量--
添加到询价列表







哦! 它是空的。