PTFIX 6X2 5-FE-G
PTFIX 6X2 5-FE-G

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact PTFIX 6X2 5-FE-G

  • 收藏
  • 对比

型号

PTFIX 6X2 5-FE-G

utmel 编号

1894-PTFIX 6X2 5-FE-G

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Distribution block - Basic terminal block - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 450 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 6 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 16 mm - height: 22.7 mm - color: black/yellow - mounting type: adhesive

起订量

1最小包装量--

添加到询价列表
PTFIX 6X2 5-FE-G
PTFIX 6X2 5-FE-G Phoenix Contact Distribution block - Basic terminal block - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 450 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 6 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 16 mm - height: 22.7 mm - color: black/yellow - mounting type: adhesive

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

PTFIX 6X2 5-FE-G详情

Phoenix Contact PTFIX 6X2 5-FE-G重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

PTFIX 6X2 5-FE-G拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS