Phoenix Contact PTFIX 6X4-G YE
- 收藏
- 对比
PTFIX 6X4-G YE
1894-PTFIX 6X4-G YE
无类别的
--
大陆
立即发货

Distribution block - bridged internally - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 450 V - nominal current: 32 A - connection method: Push-in connection - number of connections: 6 - cross section: 0.2 mm² - 6 mm² - AWG: 24 - 10 - width: 18.5 mm - height: 22.7 mm - color: yellow - mounting type: adhesive
1最小包装量--
添加到询价列表







哦! 它是空的。