PTMC 1 5-2  /BN
PTMC 1 5-2  /BN

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact PTMC 1 5-2 /BN

  • 收藏
  • 对比

型号

PTMC 1 5-2 /BN

utmel 编号

1894-PTMC 1 5-2 /BN

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Marshalling patchboard - nom. voltage: 500 V - nominal current: 17.5 A - cross section: 0.14 mm² - 2.5 mm² - AWG: 14 - 26 - connection method: Push-in connection - number of positions: 1 - number of connections: 4 - width: 11 mm - length: 8.6 mm - color: gray - color of connection elements: brown - mounting: for snapping onto a DIN rail adapter - for snapping onto a cover flange

起订量

1最小包装量--

添加到询价列表
PTMC 1 5-2  /BN
PTMC 1 5-2 /BN Phoenix Contact Marshalling patchboard - nom. voltage: 500 V - nominal current: 17.5 A - cross section: 0.14 mm² - 2.5 mm² - AWG: 14 - 26 - connection method: Push-in connection - number of positions: 1 - number of connections: 4 - width: 11 mm - length: 8.6 mm - color: gray - color of connection elements: brown - mounting: for snapping onto a DIN rail adapter - for snapping onto a cover flange

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

PTMC 1 5-2 /BN详情

Phoenix Contact PTMC 1 5-2 /BN重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

PTMC 1 5-2 /BN拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS