Phoenix Contact PTMC 1 5-2 /WH
- 收藏
- 对比
PTMC 1 5-2 /WH
1894-PTMC 1 5-2 /WH
无类别的
--
大陆
立即发货

Marshalling patchboard - nom. voltage: 500 V - nominal current: 17.5 A - cross section: 0.14 mm² - 2.5 mm² - AWG: 14 - 26 - connection method: Push-in connection - number of positions: 1 - number of connections: 4 - width: 11 mm - length: 8.6 mm - color: gray - color of connection elements: white - mounting: for snapping onto a DIN rail adapter - for snapping onto a cover flange
1最小包装量--
PTMC 1 5-2 /WH详情
Phoenix Contact PTMC 1 5-2 /WH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PTMC 1 5-2 /WH拓展信息







哦! 它是空的。